DIODE ZENER ARRAY 18V SOT363 Product overview: MMBZ5248BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5248BS-7-F can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363
Zener Diode Array 2 Independent 18V 200mW ±5% SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078347-MMBZ5248BS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Family Name: MMBZ5248BS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMBZ5248BS;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 18V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 295-MMBZ5248BS-7-F | MMBZ5248BS-FDITR-ND | 1078347-MMBZ5248BS-7-F | MMBZ5248BS-7-F | MMBZ5248BS-7-F |
| Product Name | 18V Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - MMBZ5248BS-7-F | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; SOT-363 | SOT-363-6 |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | |||
| ZZT | 21 ohms | 21 ohms | |||
| PD | 200 milliwatts |