DIODES Incorporated Single Zener Diodes MMBZ5248B-7

Description
Zener Diode 18V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 18V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5248BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5248BDITR-ND
Single Zener Diodes MMBZ5248BDITR-ND
Zener Diode 18V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 18V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
18V 350MW SOT23 Zener Diode
287-MMBZ5248B-7
18V 350MW SOT23 Zener Diode 287-MMBZ5248B-7
DIODE ZENER 18V 350MW SOT23-3 Product overview: MMBZ5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 350MW SOT23-3 Product overview: MMBZ5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5248B-7 - 885357-MMBZ5248B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5248B-7
885357-MMBZ5248B-7
Diodes - Zener - Single - MMBZ5248B-7 885357-MMBZ5248B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885357-MMBZ5248B-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 18 V 350 mW ±5% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ5248B Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5248BTR, MMBZ5248BDICT, MMBZ5248BDITR, MMBZ5248B, MMBZ5248BCT, MMBZ5248B7, MMBZ5248BCT-ND, MMBZ5248BTR-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 885357-MMBZ5248B-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 18 V 350 mW ±5% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ5248B
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5248BTR, MMBZ5248BDICT, MMBZ5248BDITR, MMBZ5248B, MMBZ5248BCT, MMBZ5248B7, MMBZ5248BCT-ND, MMBZ5248BTR-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5248B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5248B-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5248B-7
DIODE ZENER 18V 350MW SOT23-3

DIODE ZENER 18V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5248BDITR-ND 287-MMBZ5248B-7 885357-MMBZ5248B-7 MMBZ5248B-7
Product Name Single Zener Diodes 18V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5248B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
ZZT 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data