DIODES Incorporated 16V Zener Diode MMBZ5246BS-7

Description
DIODE ZENER ARRAY 16V SOT363 Product overview: MMBZ5246BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5246BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 16V SOT363 Product overview: MMBZ5246BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5246BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V Zener Diode
295-MMBZ5246BS-7
16V Zener Diode 295-MMBZ5246BS-7
DIODE ZENER ARRAY 16V SOT363 Product overview: MMBZ5246BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5246BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 16V SOT363 Product overview: MMBZ5246BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5246BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MMBZ5246BS-7 - 1078342-MMBZ5246BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5246BS-7
1078342-MMBZ5246BS-7
Diodes - Zener - Arrays - MMBZ5246BS-7 1078342-MMBZ5246BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1078342-MMBZ5246BS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078342-MMBZ5246BS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5246BS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5246BS-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5246BS-7
DIODE ZENER ARRAY 16V SOT363

DIODE ZENER ARRAY 16V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-MMBZ5246BS-7 1078342-MMBZ5246BS-7 MMBZ5246BS-7
Product Name 16V Zener Diode Diodes - Zener - Arrays - MMBZ5246BS-7 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape (CT) SOT363; SOT-363
RoHS Compliant RoHS
Diode Type Zener; 2 Independent
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
 - BAW56W/ZLX - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details