DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ5245B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245B-7 can be used for catalog matching and distributor lookup.
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 885355-MMBZ5245B-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ5245B
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5245BDITR, MMBZ5245BCT-ND, MMBZ5245BTR-ND, MMBZ5245BTR, MMBZ5245BCT, MMBZ5245B, MMBZ5245BDICT, MMBZ5245B7
DIODE ZENER 15V 350MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5245B-7 | MMBZ5245BDITR-ND | 885355-MMBZ5245B-7 | MMBZ5245B-7 |
| Product Name | 15V 350MW SOT23 Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMBZ5245B-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | |
| ZZT | 16 ohms | 16 ohms | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |