DIODES Incorporated 15V 350MW SOT23 Zener Diode MMBZ5245B-7-F

Description
DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 350MW SOT23 Zener Diode
287-MMBZ5245B-7-F
15V 350MW SOT23 Zener Diode 287-MMBZ5245B-7-F
DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5245B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5245B-7-F - 023867-MMBZ5245B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5245B-7-F
023867-MMBZ5245B-7-F
Diodes - Zener - Single - MMBZ5245B-7-F 023867-MMBZ5245B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023867-MMBZ5245B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Family Name: MMBZ5245B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBZ5245B; MMBZ5245B-T1; MMBZ5245B-TP; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023867-MMBZ5245B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Family Name: MMBZ5245B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): MMBZ5245B; MMBZ5245B-T1; MMBZ5245B-TP;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMBZ5245B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5245B-FDICT-ND
Single Zener Diodes MMBZ5245B-FDICT-ND
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5245B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5245B-FDIDKR-ND
Single Zener Diodes MMBZ5245B-FDIDKR-ND
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5245B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5245B-FDITR-ND
Single Zener Diodes MMBZ5245B-FDITR-ND
Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5245B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5245B-7-F
Single Zener Diodes MMBZ5245B-7-F
DIODE ZENER 15V 350MW SOT23-3

DIODE ZENER 15V 350MW SOT23-3

Supplier's Site Datasheet
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. - 09AH9962 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc.
09AH9962
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. 09AH9962
ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5245B-7-F
Zener Diodes MMBZ5245B-7-F
Zener Diodes 15V 350mW

Zener Diodes 15V 350mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5245B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5245B-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5245B-7-F
DIODE ZENER 15V 350MW SOT23-3

DIODE ZENER 15V 350MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5245B-7-F 023867-MMBZ5245B-7-F MMBZ5245B-FDICT-ND MMBZ5245B-7-F 09AH9962 MMBZ5245B-7-F MMBZ5245B-7-F
Product Name 15V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5245B-7-F Single Zener Diodes Single Zener Diodes Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data