DIODES Incorporated Single Zener Diodes MMBZ5243BW-7-F

Description
Zener Diode 13V 200mW ±5% Surface Mount SOT-323
Request a Quote Datasheet
Description
Zener Diode 13V 200mW ±5% Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5243BW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5243BW-FDITR-ND
Single Zener Diodes MMBZ5243BW-FDITR-ND
Zener Diode 13V 200mW ±5% Surface Mount SOT-323

Zener Diode 13V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
13V 200MW Zener Diode
287-MMBZ5243BW-7-F
13V 200MW Zener Diode 287-MMBZ5243BW-7-F
DIODE ZENER 13V 200MW SOT323 Product overview: MMBZ5243BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5243BW-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 200MW SOT323 Product overview: MMBZ5243BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5243BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5243BW-7-F - 059200-MMBZ5243BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5243BW-7-F
059200-MMBZ5243BW-7-F
Diodes - Zener - Single - MMBZ5243BW-7-F 059200-MMBZ5243BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 059200-MMBZ5243BW-7- F Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 059200-MMBZ5243BW-7-F
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5243BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5243BW-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5243BW-7-F
DIODE ZENER 13V 200MW SOT323

DIODE ZENER 13V 200MW SOT323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5243BW-7-F
Zener Diodes MMBZ5243BW-7-F
Zener Diodes 200MW 13V

Zener Diodes 200MW 13V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5243BW-FDITR-ND 287-MMBZ5243BW-7-F 059200-MMBZ5243BW-7-F MMBZ5243BW-7-F MMBZ5243BW-7-F
Product Name Single Zener Diodes 13V 200MW Zener Diode Diodes - Zener - Single - MMBZ5243BW-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SOT-323 SOT-323-3
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7385055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4494US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB784-C13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers