Manufacturer: Diodes Incorporated
Win Source Part Number: 809975-MMBZ5242BW-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 9.1V
Part Number Series: MMBZ5242B
DIODE ZENER 12V 200MW SOT323 Product overview: MMBZ5242BW-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5242BW-7 can be used for catalog matching and distributor lookup.
Zener Diode 12V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 12V 200MW SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 809975-MMBZ5242BW-7 | 287-MMBZ5242BW-7 | MMBZ5242BWDITR-ND | MMBZ5242BW-7 |
| Product Name | Diodes - Zener - Single - MMBZ5242BW-7 | 12V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 12 volts | 12 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| IR | 1.00E-3 mA | 1 mA |