DIODES Incorporated Zener Diode Arrays MMBZ5242BS-7-F

Description
Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5242BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5242BS-FDICT-ND
Zener Diode Arrays MMBZ5242BS-FDICT-ND
Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - MMBZ5242BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5242BS-FDITR-ND
Zener Diode Arrays MMBZ5242BS-FDITR-ND
Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - MMBZ5242BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5242BS-FDIDKR-ND
Zener Diode Arrays MMBZ5242BS-FDIDKR-ND
Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 12V 200mW ±5% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - MMBZ5242BS-7-F - 1078339-MMBZ5242BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5242BS-7-F
1078339-MMBZ5242BS-7-F
Diodes - Zener - Arrays - MMBZ5242BS-7-F 1078339-MMBZ5242BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078339-MMBZ5242BS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078339-MMBZ5242BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V Zener Diode
295-MMBZ5242BS-7-F
12V Zener Diode 295-MMBZ5242BS-7-F
DIODE ZENER ARRAY 12V SOT363 Product overview: MMBZ5242BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5242BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 12V SOT363 Product overview: MMBZ5242BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5242BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5242BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5242BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5242BS-7-F
DIODE ZENER ARRAY 12V SOT363

DIODE ZENER ARRAY 12V SOT363

Supplier's Site
Zener Diode Arrays - MMBZ5242BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
MMBZ5242BS-7-F
Zener Diode Arrays MMBZ5242BS-7-F
DIODE ZENER ARRAY 12V SOT363

DIODE ZENER ARRAY 12V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5242BS-7-F
Zener Diodes MMBZ5242BS-7-F
Zener Diodes 12V 200mW

Zener Diodes 12V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Zener Diodes
Product Number MMBZ5242BS-FDICT-ND 1078339-MMBZ5242BS-7-F 295-MMBZ5242BS-7-F MMBZ5242BS-7-F MMBZ5242BS-7-F MMBZ5242BS-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - MMBZ5242BS-7-F 12V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT-363-6
Diode Type Zener; 2 Independent Zener
Life Cycle Stage Active Active
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data