Manufacturer: Diodes Incorporated
Win Source Part Number: 023861-MMBZ5241B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
DIODE ZENER 11V 350MW SOT23-3 Product overview: MMBZ5241B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5241B-7-F can be used for catalog matching and distributor lookup.
Zener Diode 11V 350mW ±5% Surface Mount SOT-23-3
Zener Diode 11V 350mW ±5% Surface Mount SOT-23-3
Zener Diode 11V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 11V 350MW SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023861-MMBZ5241B-7-F | 287-MMBZ5241B-7-F | MMBZ5241B-FDITR-ND | MMBZ5241B-7-F | MMBZ5241B-7-F |
| Product Name | Diodes - Zener - Single - MMBZ5241B-7-F | 11V 350MW SOT23 Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT-23-3 | |
| VZ | 11 volts | 11 volts | 11 volts | ||
| ZZT | 22 ohms | 22 ohms | 22 ohms |