DIODES Incorporated 10V Zener Diode MMBZ5240BS-7

Description
DIODE ZENER ARRAY 10V SOT363 Product overview: MMBZ5240BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5240BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 10V SOT363 Product overview: MMBZ5240BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5240BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V Zener Diode
295-MMBZ5240BS-7
10V Zener Diode 295-MMBZ5240BS-7
DIODE ZENER ARRAY 10V SOT363 Product overview: MMBZ5240BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5240BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 10V SOT363 Product overview: MMBZ5240BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5240BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MMBZ5240BS-7 - 789025-MMBZ5240BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5240BS-7
789025-MMBZ5240BS-7
Diodes - Zener - Arrays - MMBZ5240BS-7 789025-MMBZ5240BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 789025-MMBZ5240BS-7 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Tolerance: ±5% Power - Max: 200mW Configuration: 2 Independent Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Family Name: MMBZ5240BS Categories: Discrete Semiconductor Products Manufacturer Package: SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 17 Ohm Alternative Parts (Cross-Reference): MMBZ5240BS; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 789025-MMBZ5240BS-7
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Family Name: MMBZ5240BS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): MMBZ5240BS;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5240BS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5240BS-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5240BS-7
DIODE ZENER ARRAY 10V SOT363

DIODE ZENER ARRAY 10V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-MMBZ5240BS-7 789025-MMBZ5240BS-7 MMBZ5240BS-7
Product Name 10V Zener Diode Diodes - Zener - Arrays - MMBZ5240BS-7 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape (CT)
RoHS Compliant RoHS
Diode Type Zener; 2 Independent
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching diode - BAW56S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers