Zener Diode 9.1V 150mW ±5% Surface Mount SOT-523
DIODE ZENER 9.1V 150MW SOT523
DIODE ZENER 9.1V 150MW SOT523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5239BT-7-F-ND | MMBZ5239BT-7-F | MMBZ5239BT-7-F | MMBZ5239BT-7-F |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT523; SOT-523 | SOT-523 | SOT523; SOT-523 |