Zener Diode Array 3 Independent 8.7V 200mW ±5% SOT-363
DIODE ZENER ARRAY 8.7V SOT363
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5238BTS-7-F-ND | MMBZ5238BTS-7-F | MMBZ5238BTS-7-F |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363 | SOT363; SOT-363 |
| Life Cycle Stage | Active |