Manufacturer: Diodes Incorporated
Win Source Part Number: 1078326-MMBZ5237BTS-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management
Zener Diode Array 3 Independent 8.2V 200mW ±5% SOT-363
DIODE ZENER ARRAY 8.2V SOT363 Product overview: MMBZ5237BTS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5237BTS-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 8.2V SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1078326-MMBZ5237BTS-7-F | MMBZ5237BTS-7-F-ND | 295-MMBZ5237BTS-7-F | MMBZ5237BTS-7-F | MMBZ5237BTS-7-F |
| Product Name | Diodes - Zener - Arrays - MMBZ5237BTS-7-F | Zener Diode Arrays | 8.2V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 3 Independent | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.9000 volts | ||||
| IR | 0.0030 mA | 3 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |