Manufacturer: Diodes Incorporated
Win Source Part Number: 059193-MMBZ5237BT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-523
Maximum Power Dissipation: 150mW
DIODE ZENER 8.2V 150MW SOT523 Product overview: MMBZ5237BT-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5237BT-7 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 059193-MMBZ5237BT-7 | 295-MMBZ5237BT-7 |
| Product Name | Diodes - Zener - Single - MMBZ5237BT-7 | 8.2V 150MW Zener Diode |
| Life Cycle Stage | Active | |
| Package | SOT523; SOT-523 | Reel - TR |
| VZ | 8.2 volts | |
| ZZT | 8 ohms | 8 ohms |