Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:350mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 61AC0629 |
| Product Name | Zener Voltage Vz Typ Diodes Inc. |
| Package | SOT23; SOT-23 |