Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078324-MMBZ5237B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 8.2V 350MW SOT23-3 Product overview: MMBZ5237B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5237B-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 350MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5237BDITR-ND | 1078324-MMBZ5237B-7 | 287-MMBZ5237B-7 | MMBZ5237B-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5237B-7 | 8.2V 350MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | |
| VZ | 8.2 volts | 8.2 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms |