DIODES Incorporated Single Zener Diodes MMBZ5237B-7-F

Description
Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5237B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5237B-FDITR-ND
Single Zener Diodes MMBZ5237B-FDITR-ND
Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5237B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5237B-FDIDKR-ND
Single Zener Diodes MMBZ5237B-FDIDKR-ND
Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5237B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5237B-FDICT-ND
Single Zener Diodes MMBZ5237B-FDICT-ND
Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5237B-7-F - 023856-MMBZ5237B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5237B-7-F
023856-MMBZ5237B-7-F
Diodes - Zener - Single - MMBZ5237B-7-F 023856-MMBZ5237B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023856-MMBZ5237B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023856-MMBZ5237B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Singapore, Singapore
8.2V 350MW SOT23 Zener Diode
287-MMBZ5237B-7-F
8.2V 350MW SOT23 Zener Diode 287-MMBZ5237B-7-F
DIODE ZENER 8.2V 350MW SOT23-3 Product overview: MMBZ5237B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5237B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 350MW SOT23-3 Product overview: MMBZ5237B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5237B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5237B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5237B-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5237B-7-F
DIODE ZENER 8.2V 350MW SOT23-3

DIODE ZENER 8.2V 350MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5237B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5237B-7-F
Single Zener Diodes MMBZ5237B-7-F
DIODE ZENER 8.2V 350MW SOT23-3

DIODE ZENER 8.2V 350MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5237B-7-F
Zener Diodes MMBZ5237B-7-F
Zener Diodes 8.2V 350mW

Zener Diodes 8.2V 350mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5237B-FDITR-ND 023856-MMBZ5237B-7-F 287-MMBZ5237B-7-F MMBZ5237B-7-F MMBZ5237B-7-F MMBZ5237B-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5237B-7-F 8.2V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data