Zener Voltage Nom:8.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 61AC0628 |
| Product Name | Zener Voltage Nom Diodes Inc. |
| Package | SOT23; SOT-23 |