DIODE ZENER 7.5V 200MW SOT323
Zener Diode 7.5V 200mW ±5% Surface Mount SOT-323
Zener Diode 7.5V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 7.5V 200MW SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 31-MMBZ5236BW-7TR-ND | MMBZ5236BW-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT323; SOT-323 |