DIODE ZENER ARRAY 7.5V SOT363 Product overview: MMBZ5236BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5236BS-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 789024-MMBZ5236BS-7
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Family Name: MMBZ5236BS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 6 Ohm
Alternative Parts (Cross-Reference): MMBZ5236BS; MMBZ5236BS-13;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
DIODE ZENER ARRAY 7.5V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 295-MMBZ5236BS-7 | 789024-MMBZ5236BS-7 | MMBZ5236BS-7 |
| Product Name | 7.5V Zener Diode | Diodes - Zener - Arrays - MMBZ5236BS-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape (CT) | ||
| RoHS Compliant | RoHS | ||
| Diode Type | Zener; 2 Independent | ||
| VF | 0.9000 volts |