DIODES Incorporated Zener Diode Arrays MMBZ5236BS-7-F

Description
Zener Diode Array 2 Independent 7.5V 200mW ±5% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 7.5V 200mW ±5% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5236BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5236BS-FDITR-ND
Zener Diode Arrays MMBZ5236BS-FDITR-ND
Zener Diode Array 2 Independent 7.5V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 7.5V 200mW ±5% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - MMBZ5236BS-7-F - 1078320-MMBZ5236BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5236BS-7-F
1078320-MMBZ5236BS-7-F
Diodes - Zener - Arrays - MMBZ5236BS-7-F 1078320-MMBZ5236BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078320-MMBZ5236BS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078320-MMBZ5236BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
7.5V Zener Diode
295-MMBZ5236BS-7-F
7.5V Zener Diode 295-MMBZ5236BS-7-F
DIODE ZENER ARRAY 7.5V SOT363 Product overview: MMBZ5236BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5236BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 7.5V SOT363 Product overview: MMBZ5236BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5236BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5236BS-7-F
Zener Diodes MMBZ5236BS-7-F
Zener Diodes 7.5V 200mW

Zener Diodes 7.5V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5236BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5236BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5236BS-7-F
DIODE ZENER ARRAY 7.5V SOT363

DIODE ZENER ARRAY 7.5V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5236BS-FDITR-ND 1078320-MMBZ5236BS-7-F 295-MMBZ5236BS-7-F MMBZ5236BS-7-F MMBZ5236BS-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - MMBZ5236BS-7-F 7.5V Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT-363-6 SOT363; SOT-363
Diode Type Zener; 2 Independent
Life Cycle Stage Active Active
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Schottky Diodes & Rectifiers - 9056080 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details