DIODES Incorporated 6.8V 350MW SOT23 Zener Diode MMBZ5235B-7-F

Description
DIODE ZENER 6.8V 350MW SOT23-3 Product overview: MMBZ5235B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 350MW SOT23-3 Product overview: MMBZ5235B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 350MW SOT23 Zener Diode
287-MMBZ5235B-7-F
6.8V 350MW SOT23 Zener Diode 287-MMBZ5235B-7-F
DIODE ZENER 6.8V 350MW SOT23-3 Product overview: MMBZ5235B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 350MW SOT23-3 Product overview: MMBZ5235B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5235B-7-F - 023853-MMBZ5235B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5235B-7-F
023853-MMBZ5235B-7-F
Diodes - Zener - Single - MMBZ5235B-7-F 023853-MMBZ5235B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023853-MMBZ5235B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023853-MMBZ5235B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5235B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235B-FDITR-ND
Single Zener Diodes MMBZ5235B-FDITR-ND
Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5235B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235B-FDIDKR-ND
Single Zener Diodes MMBZ5235B-FDIDKR-ND
Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5235B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235B-FDICT-ND
Single Zener Diodes MMBZ5235B-FDICT-ND
Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5235B-7-F
Zener Diodes MMBZ5235B-7-F
Zener Diodes 6.8V 350mW

Zener Diodes 6.8V 350mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5235B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5235B-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5235B-7-F
DIODE ZENER 6.8V 350MW SOT23-3

DIODE ZENER 6.8V 350MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5235B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5235B-7-F
Single Zener Diodes MMBZ5235B-7-F
DIODE ZENER 6.8V 350MW SOT23-3

DIODE ZENER 6.8V 350MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5235B-7-F 023853-MMBZ5235B-7-F MMBZ5235B-FDITR-ND MMBZ5235B-7-F MMBZ5235B-7-F MMBZ5235B-7-F
Product Name 6.8V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5235B-7-F Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data