DIODES Incorporated Diodes - Zener - Single - MMBZ5234B-7 MMBZ5234B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 885349-MMBZ5234B-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 350 mW ±5% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ5234B Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5234BTR-ND, MMBZ5234BDICT, MMBZ5234BTR, MMBZ5234B, MMBZ5234BCT-ND, MMBZ5234BDITR, MMBZ5234BCT, MMBZ5234B7
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 885349-MMBZ5234B-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 350 mW ±5% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ5234B Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5234BTR-ND, MMBZ5234BDICT, MMBZ5234BTR, MMBZ5234B, MMBZ5234BCT-ND, MMBZ5234BDITR, MMBZ5234BCT, MMBZ5234B7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5234B-7 - 885349-MMBZ5234B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5234B-7
885349-MMBZ5234B-7
Diodes - Zener - Single - MMBZ5234B-7 885349-MMBZ5234B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885349-MMBZ5234B-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 350 mW ±5% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ5234B Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5234BTR-ND, MMBZ5234BDICT, MMBZ5234BTR, MMBZ5234B, MMBZ5234BCT-ND, MMBZ5234BDITR, MMBZ5234BCT, MMBZ5234B7

Manufacturer: Diodes Incorporated
Win Source Part Number: 885349-MMBZ5234B-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 350 mW ±5% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ5234B
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5234BTR-ND, MMBZ5234BDICT, MMBZ5234BTR, MMBZ5234B, MMBZ5234BCT-ND, MMBZ5234BDITR, MMBZ5234BCT, MMBZ5234B7

Buy Now Datasheet
Single Zener Diodes - MMBZ5234BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5234BDITR-ND
Single Zener Diodes MMBZ5234BDITR-ND
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
6.2V 350MW SOT23 Zener Diode
287-MMBZ5234B-7
6.2V 350MW SOT23 Zener Diode 287-MMBZ5234B-7
DIODE ZENER 6.2V 350MW SOT23-3 Product overview: MMBZ5234B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5234B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 350MW SOT23-3 Product overview: MMBZ5234B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5234B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5234B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5234B-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5234B-7
DIODE ZENER 6.2V 350MW SOT23-3

DIODE ZENER 6.2V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 885349-MMBZ5234B-7 MMBZ5234BDITR-ND 287-MMBZ5234B-7 MMBZ5234B-7
Product Name Diodes - Zener - Single - MMBZ5234B-7 Single Zener Diodes 6.2V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data