DIODES Incorporated 6V Zener Diode MMBZ5233BS-7-F

Description
DIODE ZENER ARRAY 6V SOT363 Product overview: MMBZ5233BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5233BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6V SOT363 Product overview: MMBZ5233BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5233BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V Zener Diode
295-MMBZ5233BS-7-F
6V Zener Diode 295-MMBZ5233BS-7-F
DIODE ZENER ARRAY 6V SOT363 Product overview: MMBZ5233BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5233BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6V SOT363 Product overview: MMBZ5233BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5233BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MMBZ5233BS-7-F - 1078315-MMBZ5233BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5233BS-7-F
1078315-MMBZ5233BS-7-F
Diodes - Zener - Arrays - MMBZ5233BS-7-F 1078315-MMBZ5233BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078315-MMBZ5233BS-7 -F Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3.5V Voltage - Zener (Nom) (Vz): 6V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078315-MMBZ5233BS-7-F
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - 31-MMBZ5233BS-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-MMBZ5233BS-7-FCT-ND
Zener Diode Arrays 31-MMBZ5233BS-7-FCT-ND
Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-MMBZ5233BS-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-MMBZ5233BS-7-FTR-ND
Zener Diode Arrays 31-MMBZ5233BS-7-FTR-ND
Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-MMBZ5233BS-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-MMBZ5233BS-7-FDKR-ND
Zener Diode Arrays 31-MMBZ5233BS-7-FDKR-ND
Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 6V 200mW ±5% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5233BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5233BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5233BS-7-F
DIODE ZENER ARRAY 6V SOT363

DIODE ZENER ARRAY 6V SOT363

Supplier's Site
Zener Diode Arrays - MMBZ5233BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
MMBZ5233BS-7-F
Zener Diode Arrays MMBZ5233BS-7-F
DIODE ZENER ARRAY 6V SOT363

DIODE ZENER ARRAY 6V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5233BS-7-F
Zener Diodes MMBZ5233BS-7-F
Zener Diodes 200MW 6.0V

Zener Diodes 200MW 6.0V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 295-MMBZ5233BS-7-F 1078315-MMBZ5233BS-7-F 31-MMBZ5233BS-7-FCT-ND MMBZ5233BS-7-F MMBZ5233BS-7-F MMBZ5233BS-7-F
Product Name 6V Zener Diode Diodes - Zener - Arrays - MMBZ5233BS-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Zener Diodes
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT-363-6
RoHS Compliant RoHS
VZ 6 volts 6 volts
ZZT 7 ohms 7 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data