DIODES Incorporated 5.6V 200MW Zener Diode MMBZ5232BW-7

Description
DIODE ZENER 5.6V 200MW SOT323 Product overview: MMBZ5232BW-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 5.6V 200MW SOT323 Product overview: MMBZ5232BW-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6V 200MW Zener Diode - 295-MMBZ5232BW-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
295-MMBZ5232BW-7
5.6V 200MW Zener Diode 295-MMBZ5232BW-7
DIODE ZENER 5.6V 200MW SOT323 Product overview: MMBZ5232BW-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOT323 Product overview: MMBZ5232BW-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5232BW-7 - 803025-MMBZ5232BW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5232BW-7
803025-MMBZ5232BW-7
Diodes - Zener - Single - MMBZ5232BW-7 803025-MMBZ5232BW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803025-MMBZ5232BW-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: SOT-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 3V Part Number Series: MMBZ5232B

Manufacturer: Diodes Incorporated
Win Source Part Number: 803025-MMBZ5232BW-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 3V
Part Number Series: MMBZ5232B

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMBZ5232BW-7 803025-MMBZ5232BW-7
Product Name 5.6V 200MW Zener Diode Diodes - Zener - Single - MMBZ5232BW-7
Package Reel
Unlock Full Specs
to access all available technical data