DIODE ZENER 5.6V 200MW SOT323 Product overview: MMBZ5232BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232BW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 100138-MMBZ5232BW-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Zener Diode 5.6V 200mW ±5% Surface Mount SOT-323
Zener Diode 5.6V 200mW ±5% Surface Mount SOT-323
Zener Diode 5.6V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 5.6V 200MW SOT323
DIODE ZENER 5.6V 200MW SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5232BW-7-F | 100138-MMBZ5232BW-7-F | 31-MMBZ5232BW-7-FTR-ND | MMBZ5232BW-7-F | MMBZ5232BW-7-F | MMBZ5232BW-7-F |
| Product Name | 5.6V 200MW Zener Diode | Diodes - Zener - Single - MMBZ5232BW-7-F | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT323; SOT-323 | SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| RoHS Compliant | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 11 ohms | 11 ohms | 11 ohms | 11 ohms |