DIODES Incorporated Zener Diode Arrays MMBZ5232BS-7-F

Description
Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5232BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5232BS-FDIDKR-ND
Zener Diode Arrays MMBZ5232BS-FDIDKR-ND
Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - MMBZ5232BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5232BS-FDICT-ND
Zener Diode Arrays MMBZ5232BS-FDICT-ND
Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Buy Now Datasheet
Zener Diode Arrays - MMBZ5232BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5232BS-FDITR-ND
Zener Diode Arrays MMBZ5232BS-FDITR-ND
Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 5.6V 200mW ±5% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - MMBZ5232BS-7-F - 1225131-MMBZ5232BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5232BS-7-F
1225131-MMBZ5232BS-7-F
Diodes - Zener - Arrays - MMBZ5232BS-7-F 1225131-MMBZ5232BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1225131-MMBZ5232BS-7 -F Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Tolerance: ±5% Power - Max: 200mW Configuration: 2 Independent Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Family Name: MMBZ5232BS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 11 Ohm Alternative Parts (Cross-Reference): MMBZ5232BS; MMBZ5232BS-7; MMBZ5232BS-13; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225131-MMBZ5232BS-7-F
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: MMBZ5232BS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 11 Ohm
Alternative Parts (Cross-Reference): MMBZ5232BS; MMBZ5232BS-7; MMBZ5232BS-13;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.6V Zener Diode
295-MMBZ5232BS-7-F
5.6V Zener Diode 295-MMBZ5232BS-7-F
DIODE ZENER ARRAY 5.6V SOT363 Product overview: MMBZ5232BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.6V SOT363 Product overview: MMBZ5232BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5232BS-7-F
Zener Diodes MMBZ5232BS-7-F
Zener Diodes 5.6V 200mW

Zener Diodes 5.6V 200mW

Buy Now Datasheet
Zener Diode Arrays - MMBZ5232BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
MMBZ5232BS-7-F
Zener Diode Arrays MMBZ5232BS-7-F
DIODE ZENER ARRAY 5.6V SOT363

DIODE ZENER ARRAY 5.6V SOT363

Supplier's Site Datasheet
Zener Array, 5.6V, 0.2W, Sot-363 Rohs Compliant Diodes Inc. - 29AK0995 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 5.6V, 0.2W, Sot-363 Rohs Compliant Diodes Inc.
29AK0995
Zener Array, 5.6V, 0.2W, Sot-363 Rohs Compliant Diodes Inc. 29AK0995
ZENER ARRAY, 5.6V, 0.2W, SOT-363 ROHS COMPLIANT: YES

ZENER ARRAY, 5.6V, 0.2W, SOT-363 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5232BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5232BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5232BS-7-F
DIODE ZENER ARRAY 5.6V SOT363

DIODE ZENER ARRAY 5.6V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number MMBZ5232BS-FDIDKR-ND 1225131-MMBZ5232BS-7-F 295-MMBZ5232BS-7-F MMBZ5232BS-7-F MMBZ5232BS-7-F 29AK0995 MMBZ5232BS-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - MMBZ5232BS-7-F 5.6V Zener Diode Zener Diodes Zener Diode Arrays Zener Array, 5.6V, 0.2W, Sot-363 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT-363-6 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
Diode Type Zener; 2 Independent Zener Zener
VF 0.9000 volts 0.9000 volts
IR 0.0050 mA 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data