DIODE ZENER 5.6V 350MW SOT23
Win Source Part Number: 1079463-MMBZ5232BQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5232BQ-7-FMMBZ52
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-MMBZ5232BQ-7-FTR
ZENER DIODE SOT23 T&R 3K Product overview: MMBZ5232BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232BQ-7-F can be used for catalog matching and distributor lookup.
ZENER DIODE SOT23 T&R 3K
ZENER DIODE SOT23 T&R 3K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-MMBZ5232BQ-7-FTR-ND | 1079463-MMBZ5232BQ-7-F | 287-MMBZ5232BQ-7-F | MMBZ5232BQ-7-F | MMBZ5232BQ-7-F |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |
| ZZT | 11 ohms | 11 ohms | 11 ohms | 11 ohms |