Manufacturer: Diodes Incorporated
Win Source Part Number: 322859-MMBZ5231BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
DIODE ZENER ARRAY 5.1V SOT363 Product overview: MMBZ5231BT from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5231BT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 322859-MMBZ5231BT | 295-MMBZ5231BT |
| Product Name | Diodes - Zener - Arrays - MMBZ5231BT | 5.1V Zener Diode |
| Diode Type | Zener; 3 Independent | |
| Life Cycle Stage | Active | |
| VF | 0.9000 volts | |
| IR | 0.0050 mA |