DIODE ZENER 5.1V 150MW SOT523 Product overview: MMBZ5231BT-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BT-7-F can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 150mW ±5% Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 1225124-MMBZ5231BT-7
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SOT-523
Mounting: SMD
Tolerance: ±5%
Power - Max: 150mW
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: MMBZ5231BT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-523
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): BZX84C5V1T; BZX84C5V1W-TP; BZX84C5V1W;
Introduction Date: March 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.1V 150MW SOT523
DIODE ZENER 5.1V 150MW SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5231BT-7-F | MMBZ5231BT-7-F-ND | 1225124-MMBZ5231BT-7-F | MMBZ5231BT-7-F | MMBZ5231BT-7-F | MMBZ5231BT-7-F |
| Product Name | 5.1V 150MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMBZ5231BT-7-F | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT-523 | SOT523; SOT-523 | SOT523; SOT-523 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 17 ohms | 17 ohms | 17 ohms | 17 ohms |