DIODES Incorporated Single Zener Diodes MMBZ5231B-7

Description
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5231BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5231BDITR-ND
Single Zener Diodes MMBZ5231BDITR-ND
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
5.1V 350MW SOT23 Zener Diode
287-MMBZ5231B-7
5.1V 350MW SOT23 Zener Diode 287-MMBZ5231B-7
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ5231B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ5231B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5231B-7 - 809974-MMBZ5231B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5231B-7
809974-MMBZ5231B-7
Diodes - Zener - Single - MMBZ5231B-7 809974-MMBZ5231B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 809974-MMBZ5231B-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V Part Number Series: MMBZ5231B

Manufacturer: Diodes Incorporated
Win Source Part Number: 809974-MMBZ5231B-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V
Part Number Series: MMBZ5231B

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5231B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5231B-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5231B-7
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5231BDITR-ND 287-MMBZ5231B-7 809974-MMBZ5231B-7 MMBZ5231B-7
Product Name Single Zener Diodes 5.1V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5231B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3
ZZT 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details