DIODES Incorporated Single Zener Diodes MMBZ5230BW-7-F

Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323
Request a Quote Datasheet
Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5230BW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5230BW-FDIDKR-ND
Single Zener Diodes MMBZ5230BW-FDIDKR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5230BW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5230BW-FDITR-ND
Single Zener Diodes MMBZ5230BW-FDITR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5230BW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5230BW-FDICT-ND
Single Zener Diodes MMBZ5230BW-FDICT-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - 1034-MMBZ5230BW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1034-MMBZ5230BW-FDICT-ND
Single Zener Diodes 1034-MMBZ5230BW-FDICT-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5230BW-7-F - 1225119-MMBZ5230BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5230BW-7-F
1225119-MMBZ5230BW-7-F
Diodes - Zener - Single - MMBZ5230BW-7-F 1225119-MMBZ5230BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1225119-MMBZ5230BW-7 -F Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SC-70, SOT-323 Impedance (Maximum) (Zzt): 19 Ohms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225119-MMBZ5230BW-7-F
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SC-70, SOT-323
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V

Buy Now
Singapore, Singapore
4.7V 200MW Zener Diode
287-MMBZ5230BW-7-F
4.7V 200MW Zener Diode 287-MMBZ5230BW-7-F
DIODE ZENER 4.7V 200MW SOT323 Product overview: MMBZ5230BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5230BW-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 200MW SOT323 Product overview: MMBZ5230BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5230BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5230BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5230BW-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5230BW-7-F
DIODE ZENER 4.7V 200MW SOT323

DIODE ZENER 4.7V 200MW SOT323

Supplier's Site
Single Zener Diodes - MMBZ5230BW-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5230BW-7-F
Single Zener Diodes MMBZ5230BW-7-F
DIODE ZENER 4.7V 200MW SOT323

DIODE ZENER 4.7V 200MW SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5230BW-7-F
Zener Diodes MMBZ5230BW-7-F
Zener Diodes 4.7V 200mW

Zener Diodes 4.7V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5230BW-FDIDKR-ND 1225119-MMBZ5230BW-7-F 287-MMBZ5230BW-7-F MMBZ5230BW-7-F MMBZ5230BW-7-F MMBZ5230BW-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5230BW-7-F 4.7V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 19 ohms 19 ohms 19 ohms 19 ohms
IR 0.0050 mA 5 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Dual Zener diodes - BZB84-B47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1660441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details