Zener Diode 4.3V 200mW ±4.99% Surface Mount SOT-23-3
DIODE ZENER 4.3V 200MW SOT23-3
DIODE ZENER 4.3V 200MW SOT23-3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5229BW-7-F-ND | MMBZ5229BW-7-F | MMBZ5229BW-7-F | MMBZ5229BW-7-F |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | SOT-323-3 | |
| VZ | 4.3 volts | 4.3 volts |