DIODES Incorporated Single Zener Diodes MMBZ5229B-7

Description
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 981-MMBZ5229B-7-CHP - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
981-MMBZ5229B-7-CHP
Single Zener Diodes 981-MMBZ5229B-7-CHP
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5229BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5229BDITR-ND
Single Zener Diodes MMBZ5229BDITR-ND
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5229B-7 - 800529-MMBZ5229B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5229B-7
800529-MMBZ5229B-7
Diodes - Zener - Single - MMBZ5229B-7 800529-MMBZ5229B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800529-MMBZ5229B-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 22 Ohms Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V Part Number Series: MMBZ5229B

Manufacturer: Diodes Incorporated
Win Source Part Number: 800529-MMBZ5229B-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 4.3V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 22 Ohms
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V
Part Number Series: MMBZ5229B

Buy Now
Singapore, Singapore
4.3V 350MW SOT23 Zener Diode
287-MMBZ5229B-7
4.3V 350MW SOT23 Zener Diode 287-MMBZ5229B-7
DIODE ZENER 4.3V 350MW SOT23-3 Product overview: MMBZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5229B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 350MW SOT23-3 Product overview: MMBZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5229B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5229B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5229B-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5229B-7
DIODE ZENER 4.3V 350MW SOT23-3

DIODE ZENER 4.3V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 981-MMBZ5229B-7-CHP 800529-MMBZ5229B-7 287-MMBZ5229B-7 MMBZ5229B-7
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5229B-7 4.3V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data