Zener Diode Array 2 Independent 3.9V 200mW ±5% SOT-363
DIODE ZENER ARRAY 3.9V SOT-363
DIODE ZENER ARRAY 3.9V SOT-363
DIODE ZENER ARRAY 3.9V SOT363 Product overview: MMBZ5228BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5228BS-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 3.9V SOT363
DIODE ZENER ARRAY 3.9V SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 31-MMBZ5228BS-7-FTR-ND | 295-MMBZ5228BS-7-F | MMBZ5228BS-7-F | MMBZ5228BS-7-F | MMBZ5228BS-7-F |
| Product Name | Zener Diode Arrays | 3.9V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363-6 |
| RoHS Compliant | RoHS | ||||
| VZ | 3.9 volts | 3.9 volts | |||
| ZZT | 23 ohms | 23 ohms |