DIODES Incorporated Diodes - Zener - Single - MMBZ5228B-7-F MMBZ5228B-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1078303-MMBZ5228B-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1078303-MMBZ5228B-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5228B-7-F - 1078303-MMBZ5228B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5228B-7-F
1078303-MMBZ5228B-7-F
Diodes - Zener - Single - MMBZ5228B-7-F 1078303-MMBZ5228B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078303-MMBZ5228B-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078303-MMBZ5228B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMBZ5228B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228B-FDIDKR-ND
Single Zener Diodes MMBZ5228B-FDIDKR-ND
Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5228B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228B-FDICT-ND
Single Zener Diodes MMBZ5228B-FDICT-ND
Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5228B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228B-FDITR-ND
Single Zener Diodes MMBZ5228B-FDITR-ND
Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.9V 350MW SOT23 Zener Diode
287-MMBZ5228B-7-F
3.9V 350MW SOT23 Zener Diode 287-MMBZ5228B-7-F
DIODE ZENER 3.9V 350MW SOT23-3 Product overview: MMBZ5228B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5228B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 350MW SOT23-3 Product overview: MMBZ5228B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5228B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5228B-7-F
Zener Diodes MMBZ5228B-7-F
Zener Diodes 3.9V 350mW

Zener Diodes 3.9V 350mW

Buy Now Datasheet
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. - 38AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc.
38AH8817
Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. 38AH8817
ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOT23 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
Single Zener Diodes - MMBZ5228B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5228B-7-F
Single Zener Diodes MMBZ5228B-7-F
DIODE ZENER 3.9V 350MW SOT23-3

DIODE ZENER 3.9V 350MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5228B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5228B-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5228B-7-F
DIODE ZENER 3.9V 350MW SOT23-3

DIODE ZENER 3.9V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078303-MMBZ5228B-7-F MMBZ5228B-FDIDKR-ND 287-MMBZ5228B-7-F MMBZ5228B-7-F 38AH8817 MMBZ5228B-7-F MMBZ5228B-7-F
Product Name Diodes - Zener - Single - MMBZ5228B-7-F Single Zener Diodes 3.9V 350MW SOT23 Zener Diode Zener Diodes Zener Diode Sot23 T&r 3K Rohs Compliant Diodes Inc. Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 23 ohms 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data