Zener Diode 3.6V 150mW ±5% Surface Mount SOT-523
Zener Diode 3.6V 150mW ±5% Surface Mount SOT-523
Zener Diode 3.6V 150mW ±5% Surface Mount SOT-523
DIODE ZENER 3.6V 150MW SOT523
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5227BT-7-FDIDKR-ND | MMBZ5227BT-7-F | MMBZ5227BT-7-F |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT-523-3 | SOT523; SOT-523 | |
| Life Cycle Stage | Active |