DIODES Incorporated Single Zener Diodes MMBZ5225B-7-F

Description
Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5225B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225B-FDICT-ND
Single Zener Diodes MMBZ5225B-FDICT-ND
Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5225B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225B-FDIDKR-ND
Single Zener Diodes MMBZ5225B-FDIDKR-ND
Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - MMBZ5225B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225B-FDITR-ND
Single Zener Diodes MMBZ5225B-FDITR-ND
Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 3V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3V 350MW SOT23 Zener Diode
287-MMBZ5225B-7-F
3V 350MW SOT23 Zener Diode 287-MMBZ5225B-7-F
DIODE ZENER 3V 350MW SOT23-3 Product overview: MMBZ5225B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5225B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 350MW SOT23-3 Product overview: MMBZ5225B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5225B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5225B-7-F - 023833-MMBZ5225B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5225B-7-F
023833-MMBZ5225B-7-F
Diodes - Zener - Single - MMBZ5225B-7-F 023833-MMBZ5225B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023833-MMBZ5225B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023833-MMBZ5225B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5225B-7-F
Zener Diodes MMBZ5225B-7-F
Zener Diodes 350MW 3.0V

Zener Diodes 350MW 3.0V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5225B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5225B-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5225B-7-F
DIODE ZENER 3V 350MW SOT23-3

DIODE ZENER 3V 350MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5225B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5225B-7-F
Single Zener Diodes MMBZ5225B-7-F
DIODE ZENER 3V 350MW SOT23-3

DIODE ZENER 3V 350MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5225B-FDICT-ND 287-MMBZ5225B-7-F 023833-MMBZ5225B-7-F MMBZ5225B-7-F MMBZ5225B-7-F MMBZ5225B-7-F
Product Name Single Zener Diodes 3V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5225B-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7513718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details