Win Source Part Number: 988129-MMBZ33VALQ-7-
Category: Circuit Protection>TVS - Diodes
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Other Names: 31-MMBZ33VALQ-7-FTR
Product Status: Obsolete
IC TRANSISTOR ARRAY SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 988129-MMBZ33VALQ-7-F | MMBZ33VALQ-7-F |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes |