Manufacturer: Diodes Incorporated
Win Source Part Number: 885339-MMBZ33VAL-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ33V
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ33VALDICT, MMBZ33VALDITR, MMBZ33VAL7
TVS DIODE 26VWM 46VC SOT23 Product overview: MMBZ33VAL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VAL-7 can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 46VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885339-MMBZ33VAL-7 | 144-MMBZ33VAL-7 | MMBZ33VAL-7 |
| Product Name | TVS - TVS - Diodes - MMBZ33VAL-7 | SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single |