DIODES Incorporated Newest Parts - MMBZ27VCL-7 MMBZ27VCL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225091-MMBZ27VCL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMBZ27V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 22V Voltage - Breakdown (Minimum): 25.65V Voltage - Clamping (Maximum) at Ipp: 38V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225091-MMBZ27VCL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMBZ27V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 22V Voltage - Breakdown (Minimum): 25.65V Voltage - Clamping (Maximum) at Ipp: 38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ27VCL-7 - 1225091-MMBZ27VCL-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ27VCL-7
1225091-MMBZ27VCL-7
Newest Parts - MMBZ27VCL-7 1225091-MMBZ27VCL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1225091-MMBZ27VCL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMBZ27V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 22V Voltage - Breakdown (Minimum): 25.65V Voltage - Clamping (Maximum) at Ipp: 38V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225091-MMBZ27VCL-7
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 1A
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMBZ27V
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 22V
Voltage - Breakdown (Minimum): 25.65V
Voltage - Clamping (Maximum) at Ipp: 38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1225091-MMBZ27VCL-7
Product Name Newest Parts - MMBZ27VCL-7
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
Plug-In GFCI Adapter Manual Reset 5-15P to 5-15R - G20AM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details