DIODES Incorporated Newest Parts - MMBZ15VDL-7 MMBZ15VDL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225079-MMBZ15VDL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: MMBZ15V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225079-MMBZ15VDL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: MMBZ15V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ15VDL-7 - 1225079-MMBZ15VDL-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ15VDL-7
1225079-MMBZ15VDL-7
Newest Parts - MMBZ15VDL-7 1225079-MMBZ15VDL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1225079-MMBZ15VDL-7 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: MMBZ15V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225079-MMBZ15VDL-7
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 1.9A
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ15V
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12.8V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1225079-MMBZ15VDL-7
Product Name Newest Parts - MMBZ15VDL-7
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S9R1D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details