DIODES Incorporated TVS - TVS - Diodes - MMBZ15VAL-7 MMBZ15VAL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 885329-MMBZ15VAL-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ15V Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VALDITR, MMBZ15VALDICT, MMBZ15VAL7
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 885329-MMBZ15VAL-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ15V Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VALDITR, MMBZ15VALDICT, MMBZ15VAL7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMBZ15VAL-7 - 885329-MMBZ15VAL-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ15VAL-7
885329-MMBZ15VAL-7
TVS - TVS - Diodes - MMBZ15VAL-7 885329-MMBZ15VAL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885329-MMBZ15VAL-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBZ15V Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VALDITR, MMBZ15VALDICT, MMBZ15VAL7

Manufacturer: Diodes Incorporated
Win Source Part Number: 885329-MMBZ15VAL-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBZ15V
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ15VALDITR, MMBZ15VALDICT, MMBZ15VAL7

Buy Now
Singapore, Singapore
SOT23 TVS Protection Diode
144-MMBZ15VAL-7
SOT23 TVS Protection Diode 144-MMBZ15VAL-7
TVS DIODE 12VWM 21VC SOT23 Product overview: MMBZ15VAL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ15VAL-7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 21VC SOT23 Product overview: MMBZ15VAL-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ15VAL-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ15VAL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ15VAL-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ15VAL-7
TVS DIODE 12VWM 21VC SOT23

TVS DIODE 12VWM 21VC SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 885329-MMBZ15VAL-7 144-MMBZ15VAL-7 MMBZ15VAL-7
Product Name TVS - TVS - Diodes - MMBZ15VAL-7 SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data