DIODES Incorporated Bipolar RF Transistors MMBTH10-7-F

Description
RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MMBTH10-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-FDICT-ND
Bipolar RF Transistors MMBTH10-FDICT-ND
RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-FDIDKR-ND
Bipolar RF Transistors MMBTH10-FDIDKR-ND
RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10-FDITR-ND
Bipolar RF Transistors MMBTH10-FDITR-ND
RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

RF Transistor NPN 25V 50mA 650MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBTH10-7-F - 023807-MMBTH10-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBTH10-7-F
023807-MMBTH10-7-F
TRANSISTORS - RF Transistors (BJT) - MMBTH10-7-F 023807-MMBTH10-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023807-MMBTH10-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023807-MMBTH10-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 300mW

Buy Now Datasheet
Singapore, Singapore
25V 650MHZ SOT23 Bipolar Transistor
283-MMBTH10-7-F
25V 650MHZ SOT23 Bipolar Transistor 283-MMBTH10-7-F
RF TRANS NPN 25V 650MHZ SOT23-3 Product overview: MMBTH10-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10-7-F can be used for catalog matching and distributor lookup.

RF TRANS NPN 25V 650MHZ SOT23-3 Product overview: MMBTH10-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Npn, 25V, 0.05A Rohs Compliant Diodes Inc. - 29AK0950 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 25V, 0.05A Rohs Compliant Diodes Inc.
29AK0950
Rf Transistor, Npn, 25V, 0.05A Rohs Compliant Diodes Inc. 29AK0950
RF TRANSISTOR, NPN, 25V, 0.05A ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 25V, 0.05A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTH10-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTH10-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTH10-7-F
RF TRANS NPN 25V 650MHZ SOT23-3

RF TRANS NPN 25V 650MHZ SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTH10-7-F
Bipolar Transistors - BJT MMBTH10-7-F
Bipolar Transistors - BJT 25V 300mW

Bipolar Transistors - BJT 25V 300mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTH10-FDICT-ND 023807-MMBTH10-7-F 283-MMBTH10-7-F 29AK0950 MMBTH10-7-F MMBTH10-7-F
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MMBTH10-7-F 25V 650MHZ SOT23 Bipolar Transistor Rf Transistor, Npn, 25V, 0.05A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data