SS MID-PERF TRANSISTOR SOT23 T&R Product overview: MMBTA92Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92Q-7-F can be used for catalog matching and distributor lookup.
TRANS PNP 300V 0.5A SOT-23-3
TRANS PNP 300V 0.5A SOT-23-3
TRANS PNP 300V 0.5A SOT-23-3
Win Source Part Number: 1377163-MMBTA92Q-7-F
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MMBTA92
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 300 mW
SS MID-PERF TRANSISTOR SOT23 T&R
SS MID-PERF TRANSISTOR SOT23 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBTA92Q-7-F | 31-MMBTA92Q-7-FTR-ND | 1377163-MMBTA92Q-7-F | MMBTA92Q-7-F | MMBTA92Q-7-F |
| Product Name | SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 300 volts | 300 volts | 300 volts | ||
| VCBO | 300 volts |