The MMBTA92 is a PNP bipolar junction transistor designed for medium-power amplification and switching applications, rated for a collector-emitter voltage of -300V and a collector current of -500mA with a power dissipation of 300mW. It is packaged in an SOT-23 case with dimensions of 2.9mm in height, 1.3mm in width, and 2.4mm in length, and features a matte tin finish meeting MIL-STD-202 solderability standards. The device operates from -55°C to +150°C and meets AEC-Q101 standards for automotive reliability, while being RoHS compliant and classified as "Green" with UL 94 V-0 flame resistance. Moisture sensitivity is rated at Level 1 per J-STD-020, and it has an ESD tolerance of 4,000V HBM and 400V MM.
Trans GP BJT PNP 300V 0.5A 300mW 3-Pin SOT-23 Product overview: MMBTA92 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBTA92 |
| Product Name | 300V 0.5A 300mW SOT-23 Bipolar Transistor |
| IC(max) | 500 milliamps |