DIODES Incorporated 300V 0.5A SOT23 Bipolar Transistor MMBTA92-7-F

Description
TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.5A SOT23 Bipolar Transistor
276-MMBTA92-7-F
300V 0.5A SOT23 Bipolar Transistor 276-MMBTA92-7-F
TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.5A SOT23-3 Product overview: MMBTA92-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA92-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92-FDITR-ND
Single Bipolar Transistors MMBTA92-FDITR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA92-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92-FDIDKR-ND
Single Bipolar Transistors MMBTA92-FDIDKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA92-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA92-FDICT-ND
Single Bipolar Transistors MMBTA92-FDICT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7-F - 023803-MMBTA92-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7-F
023803-MMBTA92-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7-F 023803-MMBTA92-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023803-MMBTA92-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023803-MMBTA92-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS PNP 300V 0.5A SOT23-3 - 233-MMBTA92-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 300V 0.5A SOT23-3
233-MMBTA92-7-F
TRANS PNP 300V 0.5A SOT23-3 233-MMBTA92-7-F
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA92-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA92-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA92-7-F
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA92-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA92-7-F
Single Bipolar Transistors MMBTA92-7-F
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA92-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA92-7-F
300V 300mW 25@30mA,10V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

300V 300mW 25@30mA,10V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBTA92-7-F MMBTA92-FDITR-ND 023803-MMBTA92-7-F 233-MMBTA92-7-F MMBTA92-7-F MMBTA92-7-F MMBTA92-7-F
Product Name 300V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA92-7-F TRANS PNP 300V 0.5A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 6697411 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details