The MMBTA92 is a PNP bipolar junction transistor rated for 300V collector-emitter and collector-base voltage, with a maximum collector current of 500mA and a power dissipation of 300mW. It is packaged in an SOT-23 case, measuring approximately 0.008 grams, and is rated for operation from -55°C to +150°C. The device meets AEC-Q101 standards for automotive reliability and is RoHS compliant with a halogen- and antimony-free "Green" formulation. Thermal resistance from junction to ambient is 417°C/W under standard PCB mounting conditions. Its gain-bandwidth product is 50MHz, with DC current gain ranging from 25 to 40 across collector currents from 1mA to 10mA, and collector-emitter saturation voltage is specified at -0.5V under -20mA collector and -2mA base current. Electrostatic discharge tolerance is 4000V HBM and 400V MM.
Trans GP BJT PNP 300V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBTA92-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-13-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBTA92-13-F |
| Product Name | 300V 0.5A 300mW SOT-23 Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 500 milliamps |