DIODES Incorporated 30V 0.5A SOT23 Bipolar Transistor MMBTA64-7-F

Description
TRANS PNP DARL 30V 0.5A SOT23-3 Product overview: MMBTA64-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 30V 0.5A SOT23-3 Product overview: MMBTA64-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A SOT23 Bipolar Transistor
276-MMBTA64-7-F
30V 0.5A SOT23 Bipolar Transistor 276-MMBTA64-7-F
TRANS PNP DARL 30V 0.5A SOT23-3 Product overview: MMBTA64-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64-7-F can be used for catalog matching and distributor lookup.

TRANS PNP DARL 30V 0.5A SOT23-3 Product overview: MMBTA64-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA64-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA64-7-F - 041724-MMBTA64-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA64-7-F
041724-MMBTA64-7-F
TRANSISTORS - Transistors (BJT) - Single - MMBTA64-7-F 041724-MMBTA64-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 041724-MMBTA64-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 041724-MMBTA64-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 300mW

Buy Now Datasheet
Single Bipolar Transistors - MMBTA64-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA64-FDIDKR-ND
Single Bipolar Transistors MMBTA64-FDIDKR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA64-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA64-FDICT-ND
Single Bipolar Transistors MMBTA64-FDICT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - MMBTA64-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA64-FDITR-ND
Single Bipolar Transistors MMBTA64-FDITR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MMBTA64-7-F
Darlington Transistors MMBTA64-7-F
Darlington Transistors -30V 300mW

Darlington Transistors -30V 300mW

Buy Now Datasheet
Single Bipolar Transistors - MMBTA64-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA64-7-F
Single Bipolar Transistors MMBTA64-7-F
TRANS PNP DARL 30V 0.5A SOT23-3

TRANS PNP DARL 30V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA64-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA64-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA64-7-F
TRANS PNP DARL 30V 0.5A SOT23-3

TRANS PNP DARL 30V 0.5A SOT23-3

Supplier's Site
Trans, Pnp, 30V, 0.5A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. - 29AK0948 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 30V, 0.5A, 150Deg C, 0.3W Rohs Compliant Diodes Inc.
29AK0948
Trans, Pnp, 30V, 0.5A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. 29AK0948
TRANS, PNP, 30V, 0.5A, 150DEG C, 0.3W ROHS COMPLIANT: YES

TRANS, PNP, 30V, 0.5A, 150DEG C, 0.3W ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
MMBTA64-7-F
Triode/MOS Tube/Transistor >> Darlington Transistors MMBTA64-7-F
30V 20000@5V,100mA PNP 500mA 300mW SOT-23-3 Darlington Transistors ROHS

30V 20000@5V,100mA PNP 500mA 300mW SOT-23-3 Darlington Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Darlington Transistors
Product Number 276-MMBTA64-7-F 041724-MMBTA64-7-F MMBTA64-FDIDKR-ND MMBTA64-7-F MMBTA64-7-F MMBTA64-7-F 29AK0948 MMBTA64-7-F
Product Name 30V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBTA64-7-F Single Bipolar Transistors Darlington Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 30V, 0.5A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> Darlington Transistors
Polarity PNP PNP; PNP - Darlington PNP PNP - Darlington; PNP PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 TO-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data