Manufacturer: Diodes Incorporated
Win Source Part Number: 747576-MMBTA56-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SOT-23
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 300mW Surface Mount SOT-23-3
TRANS PNP 80V 0.5A SOT23-3 Product overview: MMBTA56-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56-7 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 0.5A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 747576-MMBTA56-7 | MMBTA56DITR-ND | 276-MMBTA56-7 | MMBTA56-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA56-7 | Single Bipolar Transistors | 80V 0.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | AEC-Q101 |
| Polarity | PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |